☰
MAX152CPP+
MAX152CPP+
Obsolete
Description:  IC ADC 8BIT 1UA PWR-DWN 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX152CPP+ Datasheet
History Price: $21.94000
In Stock: 7120
MAX152CPP+ vs MAX199BEWI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
8
-
Sampling Rate (Per Second)
400k
-
Number of Inputs
1
-
Input Type
Single Ended
-
Data Interface
Parallel
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
Flash
-
Reference Type
External
-
Voltage - Supply, Analog
?V ~ 3.6V
-
Voltage - Supply, Digital
?V ~ 3.6V
-
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-