Packaging
Tube
Tape & Reel (TR)
Sampling Rate (Per Second)
-
300k
Input Type
-
Differential, Single Ended
Number of A/D Converters
-
1
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
2.7V ~ 3.6V
Features
-
Temperature Sensor
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
20-QSOP
Mounting Type
-
Surface Mount