☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19880
MAX152CPP+CE0 vs MAX1086EKA-T
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
10
Sampling Rate (Per Second)
-
150
Number of Inputs
-
1
Input Type
-
Differential, Single Ended
Data Interface
-
3-Wire Serial, Microwire, QSPI, SPI
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
4.75V ~ 5.25V
Features
-
Internal Oscillator
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
SOT-23-8
Supplier Device Package
-
SOT-23-8
Mounting Type
-
Surface Mount