☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19880
MAX152CPP+CE0 vs MAX11410ATI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
-
24
Sampling Rate (Per Second)
-
-
Number of Inputs
-
10
Input Type
-
Differential, Single Ended
Data Interface
-
SPI
Configuration
-
MUX-PGA-ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
-
1
Architecture
-
Sigma-Delta
Reference Type
-
External
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
1.7V ~ 3.6V
Features
-
PGA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
28-WFQFN Exposed Pad
Supplier Device Package
-
28-TQFN (4x4)
Mounting Type
-
Surface Mount