Sampling Rate (Per Second)
-
94k
Input Type
-
Differential, Single Ended
Configuration
-
MUX-S/H-ADC
Number of A/D Converters
-
1
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
2.7V ~ 3.6V
Features
-
Temperature Sensor
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-TSSOP
Mounting Type
-
Surface Mount