Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC INTEGRATED CIRCUIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX152CPP+CE0 Datasheet
History Price: Obsolete
In Stock: 19880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX152CPP+CE0 vs MAX11647EUA+
Part No
MAX152CPP+CE0
MAX11647EUA+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
-
10
Sampling Rate (Per Second)
-
94.4k
Number of Inputs
-
1, 2
Input Type
-
Differential, Single Ended
Data Interface
-
I2C
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
2.7V ~ 3.6V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
8-uMAX/uSOP
Mounting Type
-
Surface Mount