☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9040
MAX152CPP+CE0 vs MAX1191ETI+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
-
8
Sampling Rate (Per Second)
-
7.5M
Number of Inputs
-
2
Input Type
-
Differential, Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
2
Architecture
-
Pipelined
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
2.7V ~ 3.6V
Features
-
Simultaneous Sampling
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
28-WFQFN Exposed Pad
Supplier Device Package
-
28-TQFN (5x5)
Mounting Type
-
Surface Mount