☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8440
MAX152CPP+CE0 vs MAX1203AEAP
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
-
12
Sampling Rate (Per Second)
-
133k
Number of Inputs
-
4, 8
Input Type
-
Differential, Single Ended
Data Interface
-
SPI
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External
Voltage - Supply, Analog
-
?V, 5V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
20-SSOP
Mounting Type
-
Surface Mount