☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19880
MAX152CPP+CE0 vs MAX1206ETL
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
12
Sampling Rate (Per Second)
-
40M
Number of Inputs
-
1
Input Type
-
Differential, Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
Pipelined
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
3V ~ 3.6V
Voltage - Supply, Digital
-
1.7V ~ 3.6V
Features
-
Simultaneous Sampling
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
40-WFQFN Exposed Pad
Supplier Device Package
-
40-TQFN-EP (6x6)
Mounting Type
-
Surface Mount