☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8440
MAX152CPP+CE0 vs MAX120MRG
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
12
Sampling Rate (Per Second)
-
500k
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
-10.8V ~ -15.75V, 4.75V ~ 5.25V
Voltage - Supply, Digital
-
-10.8V ~ -15.75V, 4.75V ~ 5.25V
Features
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
24-CDIP (0.300", 7.62mm)
Supplier Device Package
-
24-CERDIP
Mounting Type
-
Through Hole