☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38860
MAX152CPP+CE0 vs MAX1228ACEP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
12
Sampling Rate (Per Second)
-
300k
Number of Inputs
-
6, 12
Input Type
-
Differential, Single Ended
Data Interface
-
SPI
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
4.75V ~ 5.25V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
20-QSOP
Mounting Type
-
Surface Mount