Sampling Rate (Per Second)
-
250k
Input Type
-
Pseudo-Differential, Single Ended
Data Interface
-
Parallel
Configuration
-
MUX-S/H-ADC
Number of A/D Converters
-
1
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
1.8V ~ 3.6V
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
24-QSOP
Mounting Type
-
Surface Mount