☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19880
MAX152CPP+CE0 vs MAX1295AEEI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
-
12
Sampling Rate (Per Second)
-
265k
Number of Inputs
-
3, 6
Input Type
-
Pseudo-Differential, Single Ended
Data Interface
-
Parallel
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
2.7V ~ 3.6V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
28-QSOP
Mounting Type
-
Surface Mount