☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8440
MAX152CPP+CE0 vs MAX1304ECM+
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Number of Bits
-
12
Sampling Rate (Per Second)
-
456k
Number of Inputs
-
8
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-MUX-ADC
Ratio - S/H:ADC
-
8:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Features
-
Simultaneous Sampling
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
48-LQFP
Supplier Device Package
-
48-LQFP (7x7)
Mounting Type
-
Surface Mount