☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19880
MAX152CPP+CE0 vs MAX1391ETB+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
-
8
Sampling Rate (Per Second)
-
416k
Number of Inputs
-
1
Input Type
-
Differential
Data Interface
-
SPI, DSP
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External
Voltage - Supply, Analog
-
1.5V ~ 3.6V
Voltage - Supply, Digital
-
1.5V ~ 3.6V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
10-WFDFN Exposed Pad
Supplier Device Package
-
10-TDFN (3x3)
Mounting Type
-
Surface Mount