Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC INTEGRATED CIRCUIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX152CPP+CE0 Datasheet
History Price: Obsolete
In Stock: 19880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX152CPP+CE0 vs MAX1392ETB+T
Part No
MAX152CPP+CE0
MAX1392ETB+T
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
-
10
Sampling Rate (Per Second)
-
357k
Number of Inputs
-
1
Input Type
-
Differential
Data Interface
-
SPI, DSP
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External
Voltage - Supply, Analog
-
1.5V ~ 3.6V
Voltage - Supply, Digital
-
1.5V ~ 3.6V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
10-WFDFN Exposed Pad
Supplier Device Package
-
10-TDFN (3x3)
Mounting Type
-
Surface Mount