Packaging
Tube
Tape & Reel (TR)
Sampling Rate (Per Second)
-
480
Input Type
-
Differential, Pseudo-Differential
Configuration
-
MUX-PGA-ADC
Number of A/D Converters
-
1
Architecture
-
Sigma-Delta
Reference Type
-
External
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
28-SSOP
Mounting Type
-
Surface Mount