☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8440
MAX152CPP+CE0 vs MAX1402EAI+TW
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
-
18
Sampling Rate (Per Second)
-
480
Number of Inputs
-
3, 5
Input Type
-
Differential, Pseudo-Differential
Data Interface
-
SPI
Configuration
-
MUX-PGA-ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
-
1
Architecture
-
Sigma-Delta
Reference Type
-
External
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Features
-
PGA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
28-SSOP
Mounting Type
-
Surface Mount