☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8440
MAX152CPP+CE0 vs MAX1408CAI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
16
Sampling Rate (Per Second)
-
60
Number of Inputs
-
8
Input Type
-
Differential
Data Interface
-
Microwire, QSPI, SPI
Configuration
-
MUX-PGA-ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
-
1
Architecture
-
Sigma-Delta
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
1.8V ~ 3.6V, 2.7V ~ 3.6V
Voltage - Supply, Digital
-
1.8V ~ 3.6V, 2.7V ~ 3.6V
Features
-
PGA
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
28-SSOP
Mounting Type
-
Surface Mount