Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC INTEGRATED CIRCUIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX152CPP+CE0 Datasheet
History Price: Obsolete
In Stock: 19880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX152CPP+CE0 vs MAX1414CAI
Part No
MAX152CPP+CE0
MAX1414CAI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
16
Sampling Rate (Per Second)
-
60
Number of Inputs
-
4
Input Type
-
Differential
Data Interface
-
Microwire, QSPI, SPI
Configuration
-
MUX-PGA-ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
-
1
Architecture
-
Sigma-Delta
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
1.8V ~ 3.6V, 2.7V ~ 3.6V
Voltage - Supply, Digital
-
1.8V ~ 3.6V, 2.7V ~ 3.6V
Features
-
PGA
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
28-SSOP
Mounting Type
-
Surface Mount