☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8440
MAX152CPP+CE0 vs MAX1415AEWE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
-
16
Sampling Rate (Per Second)
-
500
Number of Inputs
-
2
Input Type
-
Differential
Data Interface
-
SPI
Configuration
-
MUX-PGA-ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
-
1
Architecture
-
Sigma-Delta
Reference Type
-
External
Voltage - Supply, Analog
-
2.7V ~ 3.6V
Voltage - Supply, Digital
-
2.7V ~ 3.6V
Features
-
PGA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC
Mounting Type
-
Surface Mount