☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19880
MAX152CPP+CE0 vs MAX154AENG
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
-
8
Sampling Rate (Per Second)
-
400k
Number of Inputs
-
4
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
Flash
Reference Type
-
Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
5V
Features
-
Selectable Address
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
24-DIP (0.300", 7.62mm)
Supplier Device Package
-
24-PDIP
Mounting Type
-
Through Hole