☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19880
MAX152CPP+CE0 vs MAX156BCNG
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
-
8
Sampling Rate (Per Second)
-
250k
Number of Inputs
-
2, 4
Input Type
-
Differential, Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-MUX-ADC
Ratio - S/H:ADC
-
4:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
?V, 5V
Voltage - Supply, Digital
-
?V, 5V
Features
-
Selectable Address, Simultaneous Sampling
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
24-DIP (0.300", 7.62mm)
Supplier Device Package
-
24-PDIP
Mounting Type
-
Through Hole