Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC INTEGRATED CIRCUIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX152CPP+CE0 Datasheet
History Price: Obsolete
In Stock: 19880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX152CPP+CE0 vs MAX174AEWI
Part No
MAX152CPP+CE0
MAX174AEWI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
-
12
Sampling Rate (Per Second)
-
125k
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
Internal
Voltage - Supply, Analog
-
5V, -12V, -15V
Voltage - Supply, Digital
-
5V, -12V, -15V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOIC
Mounting Type
-
Surface Mount