☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19880
MAX152CPP+CE0 vs MAX181CCPL
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
-
12
Sampling Rate (Per Second)
-
100k
Number of Inputs
-
6
Input Type
-
Differential, Single Ended
Data Interface
-
Parallel
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
5V, -11.4V ~ 15.75V
Voltage - Supply, Digital
-
5V, -11.4V ~ 15.75V
Features
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
40-DIP (0.600", 15.24mm)
Supplier Device Package
-
40-PDIP
Mounting Type
-
Through Hole