☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19880
MAX152CPP+CE0 vs MAX19505ETM+
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Number of Bits
-
8
Sampling Rate (Per Second)
-
65M
Number of Inputs
-
2
Input Type
-
Differential, Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
2
Architecture
-
Pipelined
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
1.7V ~ 1.9V, 2.3V ~ 3.5V
Voltage - Supply, Digital
-
1.7V ~ 1.9V
Features
-
Simultaneous Sampling
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
48-WFQFN Exposed Pad
Supplier Device Package
-
48-TQFN (7x7)
Mounting Type
-
Surface Mount