☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 8440
MAX152CPP+CE0 vs MAX196BEWI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
-
12
Sampling Rate (Per Second)
-
100k
Number of Inputs
-
6
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
MUX-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
5V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOIC
Mounting Type
-
Surface Mount