☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19880
MAX152CPP+CE0 vs MAX22530AWE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
-
12
Sampling Rate (Per Second)
-
22k
Number of Inputs
-
4
Input Type
-
Single Ended
Data Interface
-
SPI
Configuration
-
ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
1.71V ~ 5.5V
Voltage - Supply, Digital
-
1.71V ~ 5.5V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC
Mounting Type
-
Surface Mount