Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX152CPP
MAX152CPP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT FLASH 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX152CPP Datasheet
History Price: $5.62000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX152CPP vs MAX19777AZA+T
Part No
MAX152CPP
MAX19777AZA+T
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
8
12
Sampling Rate (Per Second)
400k
3M
Number of Inputs
1
2
Input Type
Single Ended
Single Ended
Data Interface
Parallel
MICROWIRE?, QSPI?, Serial, SPI?
Configuration
S/H-ADC
MUX-ADC
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
Supply
Voltage - Supply, Analog
?V ~ 3.6V
2.2V ~ 3.3V
Voltage - Supply, Digital
?V ~ 3.6V
-
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-DIP (0.300", 7.62mm)
8-XFBGA, WLBGA
Supplier Device Package
20-PDIP
8-UTWLP (.86x1.43)
Mounting Type
Through Hole
Surface Mount