☰
MAX152CWP+
MAX152CWP+
Obsolete
Description:  IC ADC 8BIT 1UA PWR-DWN 20-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX152CWP+ Datasheet
History Price: $18.38000
In Stock: 45280
MAX152CWP+ vs MAX198AEAI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
8
12
Sampling Rate (Per Second)
400k
100k
Number of Inputs
1
6
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V ~ 3.6V
5V
Voltage - Supply, Digital
?V ~ 3.6V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
28-SSOP
Mounting Type
Surface Mount
Surface Mount