☰
MAX152EPP
MAX152EPP
Obsolete
Description:  IC ADC 8BIT FLASH 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX152EPP Datasheet
History Price: Obsolete
In Stock: 17760
MAX152EPP vs MAX7652CCB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
12
Sampling Rate (Per Second)
400k
53.6k
Number of Inputs
1
8
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
Flash
Reference Type
External
External
Voltage - Supply, Analog
?V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
?V ~ 3.6V
2.7V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
64-LQFP
Supplier Device Package
20-PDIP
64-LQFP (10x10)
Mounting Type
Through Hole
Surface Mount