☰
MAX152EWP+
MAX152EWP+
Obsolete
Description:  IC ADC 8BIT 1UA PWR-DWN 20-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX152EWP+ Datasheet
History Price: $19.74000
In Stock: 47120
MAX152EWP+ vs MAX1027BCEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
10
Sampling Rate (Per Second)
400k
300k
Number of Inputs
1
4, 8
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire, Microwire, QSPI, SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
?V ~ 3.6V
2.7V ~ 3.6V
Features
-
Internal Oscillator, Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
16-QSOP
Mounting Type
Surface Mount
Surface Mount