☰
MAX153CAP+
MAX153CAP+
Active
Description:  IC ADC 8BIT FLASH 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX153CAP+ Datasheet
History Price: $17.71394
In Stock: 26480
MAX153CAP+ vs MAX198BEWI
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
8
12
Sampling Rate (Per Second)
1M
100k
Number of Inputs
1
6
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V, 5V
5V
Voltage - Supply, Digital
?V, 5V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
28-SOIC
Mounting Type
Surface Mount
Surface Mount