Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX153CPP+
MAX153CPP+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT FLASH 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX153CPP+ Datasheet
History Price: $28.39000
In Stock: 28240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX153CPP+ vs MAX198ACAI
Part No
MAX153CPP+
MAX198ACAI
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
8
12
Sampling Rate (Per Second)
1M
100k
Number of Inputs
1
6
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V, 5V
5V
Voltage - Supply, Digital
?V, 5V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
28-SSOP
Mounting Type
Through Hole
Surface Mount