☰
MAX153CPP+CGP
MAX153CPP+CGP
Obsolete
Description:  IC ADC 8BIT FLASH 20DIP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29560
MAX153CPP+CGP vs MAX71071+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Number of Bits
8
24
Sampling Rate (Per Second)
1M
-
Number of Inputs
1
2
Input Type
Single Ended
Differential
Data Interface
Parallel
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
Flash
-
Reference Type
External
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
-
-
Features
-
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP
Mounting Type
Through Hole
Surface Mount