Sampling Rate (Per Second)
1M
1.5M
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External
Voltage - Supply, Analog
?V, 5V
2.7V ~ 3.6V
Voltage - Supply, Digital
?V, 5V
1.8V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
12-WQFN Exposed Pad
Supplier Device Package
20-SSOP
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount