☰
MAX153EPP+
MAX153EPP+
Active
Description:  IC ADC 8BIT FLASH 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX153EPP+ Datasheet
History Price: $28.08000
In Stock: 43920
MAX153EPP+ vs MAX71071+
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Number of Bits
8
24
Sampling Rate (Per Second)
1M
-
Number of Inputs
1
2
Input Type
Single Ended
Differential
Data Interface
Parallel
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
Flash
-
Reference Type
External
-
Voltage - Supply, Analog
?V, 5V
-
Voltage - Supply, Digital
?V, 5V
-
Features
-
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP
Mounting Type
Through Hole
Surface Mount