☰
MAX154BCNG+
MAX154BCNG+
Active
Description:  IC ADC CMOS 8BIT W/MUX&REF 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX154BCNG+ Datasheet
History Price: $27.27000
In Stock: 42560
MAX154BCNG+ vs MAX1071ETC
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
8
10
Sampling Rate (Per Second)
400k
1.5M
Number of Inputs
4
1
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
Internal
External
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
1.8V ~ 3.6V
Features
Selectable Address
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
12-WQFN Exposed Pad
Supplier Device Package
24-PDIP
12-TQFN (4x4)
Mounting Type
Through Hole
Surface Mount