Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX154BCNG
MAX154BCNG
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT FLASH 24DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX154BCNG Datasheet
History Price: $13.02000
In Stock: 49440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX154BCNG vs MAX7652CCB
Part No
MAX154BCNG
MAX7652CCB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
12
Sampling Rate (Per Second)
400k
53.6k
Number of Inputs
4
8
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
Flash
Reference Type
Internal
External
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
Features
Selectable Address
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
24-DIP (0.300", 7.62mm)
64-LQFP
Supplier Device Package
24-PDIP
64-LQFP (10x10)
Mounting Type
Through Hole
Surface Mount