Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Maxim Integrated MAX1558HETB
MAX1558HETB
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
MAX1558 DUAL, 3MM X 3MM, 1.2A/PR
Manufacturer:
Maxim Integrated
Datasheet:
MAX1558HETB Datasheet
History Price: $2.32000
In Stock: 35260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1558HETB vs MAX1838EEE
Part No
MAX1558HETB
MAX1838EEE
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
USB Switch
USB Switch
Number of Outputs
2
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
4V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.2A
500mA, 500mA
Rds On (Typ)
55mOhm
95mOhm
Input Type
Inverting
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-TDFN-EP (3x3)
16-QSOP
Package / Case
10-WFDFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)