Sampling Rate (Per Second)
250k
58.6k
Input Type
Differential, Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
S/H-MUX-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
5V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 5.5V
Features
Simultaneous Sampling
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-DIP (0.600", 15.24mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-PDIP
14-TSSOP
Mounting Type
Through Hole
Surface Mount