Sampling Rate (Per Second)
250k
58.6k
Input Type
Differential, Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
S/H-MUX-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
?V, 5V
5V
Voltage - Supply, Digital
?V, 5V
2.7V ~ 5.5V
Features
Selectable Address, Simultaneous Sampling
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
14-TSSOP
Mounting Type
Surface Mount
Surface Mount