☰
MAX155BCWI+
MAX155BCWI+
Active
Description:  IC ADC 8BIT SAR 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX155BCWI+ Datasheet
History Price: $28.80000
In Stock: 48080
MAX155BCWI+ vs MAX1037EKA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
8
8
Sampling Rate (Per Second)
250k
188k
Number of Inputs
4, 8
2, 4
Input Type
Differential, Single Ended
Pseudo-Differential, Single Ended
Data Interface
Parallel
I2C
Configuration
S/H-MUX-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
8:1
2:1
Number of A/D Converters
1
1
Architecture
SAR
-
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
?V, 5V
2.7V ~ 3.6V
Voltage - Supply, Digital
?V, 5V
2.7V ~ 3.6V
Features
Selectable Address, Simultaneous Sampling
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
SOT-23-8
Supplier Device Package
28-SOIC
SOT-23-8
Mounting Type
Surface Mount
Surface Mount