☰
MAX1574EEE
MAX1574EEE
Active
Description:  180 MA, 1X/2X, WHITE LED CHARGE
Manufacturer:  Maxim Integrated
Datasheet:   MAX1574EEE Datasheet
History Price: $1.07000
In Stock: 16960
MAX1574EEE vs MAX8901BETA+
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
3
1
Voltage - Supply (Min)
2.7V
2.6V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
26V
Current - Output / Channel
60mA
25mA
Frequency
1MHz
750kHz
Dimming
Multi-Step
Single-Wire
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
16-QSOP
8-TDFN-EP (2x2)