☰
MAX16003CTE+
MAX16003CTE+
Obsolete
Description:  IC UP SUPERVISOR HEX 16-TQFN
Manufacturer:  Maxim Integrated
History Price: $7.97000
In Stock: 2480
MAX16003CTE+ vs MAX16005CTE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
6
6
Voltage - Threshold
6 Selectable Threshold Combinations
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
16-TQFN (4x4)
16-TQFN (4x4)