Type
Multi-Voltage Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
6
1
Voltage - Threshold
6 Selectable Threshold Combinations
3.08V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active High/Active Low
Reset Timeout
Adjustable/Selectable
140ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
16-TQFN (4x4)
SOT-23-5