☰
MAX16005BTE+
MAX16005BTE+
Active
Description:  IC UP SUPERVISOR HEX 16-TQFN
Manufacturer:  Maxim Integrated
History Price: $9.03000
In Stock: 35520
MAX16005BTE+ vs MAX825TEXK
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Multi-Voltage Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
6
1
Voltage - Threshold
6 Selectable Threshold Combinations
3.08V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active High/Active Low
Reset Timeout
Adjustable/Selectable
140ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
16-TQFN (4x4)
SC-70-5