☰
MAX16008TP+
MAX16008TP+
Active
Description:  IC SUPERVISOR 4 CHANNEL 20TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX16008TP+ Datasheet
History Price: $11.57000
In Stock: 6640
MAX16008TP+ vs MAX16005BTE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
4
6
Voltage - Threshold
Adjustable/Selectable
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
<1ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
20-TQFN (4x4)
16-TQFN (4x4)