☰
MAX16010TAB+
MAX16010TAB+
Active
Description:  IC SUPERVISOR 2 CHANNEL 8TDFN
Manufacturer:  Maxim Integrated
History Price: $3.95850
In Stock: 8480
MAX16010TAB+ vs MAX834EUK
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Multi-Voltage Supervisor
Monitor
Number of Voltages Monitored
2
1
Voltage - Threshold
Adjustable/Selectable
1.204V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
<1ms Minimum
80μs Typical
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
8-TDFN (3x3)
SOT-23-5