☰
MAX1602EEE+
MAX1602EEE+
Active
Description:  IC CARDBUS SNGL & PCMCIA 16-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1602EEE+ Datasheet
History Price: $8.21000
In Stock: 37840
MAX1602EEE+ vs MAX8890ETCBBB
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
PCMCIA/Cardbus Switch
Handheld/Mobile Devices
Current - Supply
20μA
180μA
Voltage - Supply
3V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
12-WQFN Exposed Pad
Supplier Device Package
16-QSOP
12-TQFN (4x4)